SCHURTER Inc Pulse Transformers IL-21-0001

Description
3mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1 Through Hole
Request a Quote
Description
3mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1 Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IL1 Pulse Transformer THT 0.25A from Schurter features a high insulation rating of over 2.2 kVAC between primary and secondary windings, ensuring effective galvanic separation. It is designed with small coupling capacitances to limit transient feedback, making it suitable for applications such as ignition circuits with Thyristors, Triacs, power transistors, and IGBTs, as well as DC/DC converters and high-speed data transmission. This transformer supports a rated voltage of up to 500 VAC and has a defined voltage time integral of 200 - 500 Vµs. The pulse rise time ranges from 0.5 to 1.5 µs, and it is available in various turns ratios including 1:1 and 3:1:1. The device operates within a temperature range of -25 °C to 70 °C and complies with VDE 110b standards. Weighing between 7 to 15 grams, it is constructed with UL 94V-0 rated materials for both housing and sealing compound, ensuring durability and reliability in various applications.

Datasheet Summary
Powered by GS/AI

The IL1 Pulse Transformer THT 0.25A from Schurter features a high insulation rating of over 2.2 kVAC between primary and secondary windings, ensuring effective galvanic separation. It is designed with small coupling capacitances to limit transient feedback, making it suitable for applications such as ignition circuits with Thyristors, Triacs, power transistors, and IGBTs, as well as DC/DC converters and high-speed data transmission. This transformer supports a rated voltage of up to 500 VAC and has a defined voltage time integral of 200 - 500 Vµs. The pulse rise time ranges from 0.5 to 1.5 µs, and it is available in various turns ratios including 1:1 and 3:1:1. The device operates within a temperature range of -25 °C to 70 °C and complies with VDE 110b standards. Weighing between 7 to 15 grams, it is constructed with UL 94V-0 rated materials for both housing and sealing compound, ensuring durability and reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 486-5493-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
486-5493-ND
Pulse Transformers 486-5493-ND
3mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1 Through Hole

3mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
Il1 Pulse Transformer Tht 0.25A Schurter - 70K8200 - Newark, An Avnet Company
Chicago, IL, United States
Il1 Pulse Transformer Tht 0.25A Schurter
70K8200
Il1 Pulse Transformer Tht 0.25A Schurter 70K8200
IL1 PULSE TRANSFORMER THT 0.25A

IL1 PULSE TRANSFORMER THT 0.25A

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transformers Transformers
Product Number 486-5493-ND 70K8200
Product Name Pulse Transformers Il1 Pulse Transformer Tht 0.25A Schurter
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Pulse Transformer - 166-2-6609074-1 - ERSAELECTRONICS PTE. LTD.
Specs
Category Signal
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details