Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
SCHURTER INC
GSF1.1002.61 -- GSF1 POWER ENTRY MODULE 10A C14 SCHURTER
SCHURTER Inc
Gsf1 Power Entry Module 10A C14 Schurter
GSF1.1002.61
Description
GSF1 Power Entry Module 10A C14
Newark, An Avnet Company
Done
Datasheet
Description
GSF1 Power Entry Module 10A C14
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Gsf1 Power Entry Module 10A C14 Schurter
23B4564
Gsf1 Power Entry Module 10A C14 Schurter
23B4564
GSF1 Power Entry Module 10A C14
GSF1 Power Entry Module 10A C14
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
23B4564
Product Name
Gsf1 Power Entry Module 10A C14 Schurter
Unlock Full Specs
to access all available technical data
Similar Products
Harwin Plc
Spare Screw-Lok for Metal Backshell, Gecko-SL/MT
G125-4440000
View Details
BARTEC
iSOLATE-CT Connector Transit
isolate ct connector transit
Specs
Connector Type
Circular / Cylindrical Connectors
View Details
Anderson Power Products
SB ® 2/0 Housings, Gray
115107G1
Specs
Mounting
Inline
Current Rating
120.0 to 240.0 amps
View Details
2
suppliers
SCHURTER Inc
Pse 22 Switch C Pi 24V Flexible Wire Schurter
1241.3166.M
View Details