SCHURTER Inc Power Line Filter Modules 3-104-874

Description
LINE FILTER 64A CHASSIS MOUNT
Request a Quote Datasheet
Description
LINE FILTER 64A CHASSIS MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-104-874-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-104-874-ND
Power Line Filter Modules 486-3-104-874-ND
LINE FILTER 64A CHASSIS MOUNT

LINE FILTER 64A CHASSIS MOUNT

Buy Now Datasheet
Power Line Filter, 3 Phase, 64A, 520Vac; Filter Applications Schurter - 81AC2137 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 64A, 520Vac; Filter Applications Schurter
81AC2137
Power Line Filter, 3 Phase, 64A, 520Vac; Filter Applications Schurter 81AC2137
POWER LINE FILTER, 3 PHASE, 64A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:64A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 64A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:64A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:3 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-104-874-ND 81AC2137
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 64A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Choke, 0.9Mh, 16A, 1-Phase; Inductance Schurter - 53AJ8389 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Current 16 amps
View Details
20A, 7 to 60VDC Reverse Protection Module - RP-60-20 - TDK-Lambda Europe GmbH
Specs
Rated Voltage 7 to 60 volts
View Details
Power Line EMC Filters - RSHN-2030D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers