SCHURTER Inc Power Line Filter Modules 3-111-514

Description
Three Phase (Wye) EMC/EMI Line Filter 16A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 16A 300V, 520VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-111-514-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-111-514-ND
Power Line Filter Modules 486-3-111-514-ND
Three Phase (Wye) EMC/EMI Line Filter 16A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 16A 300V, 520VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, Standard, 16A, 520Vac; Filter Applications Schurter - 83AH3553 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 16A, 520Vac; Filter Applications Schurter
83AH3553
Power Line Filter, Standard, 16A, 520Vac; Filter Applications Schurter 83AH3553
POWER LINE FILTER, STANDARD, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 16A, 520VAC; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:1 Stage; Filter Input Terminals:Quick Connect; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-111-514-ND 83AH3553
Product Name Power Line Filter Modules Power Line Filter, Standard, 16A, 520Vac; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 300 to 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2094351 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated bidirectional ESD protection - PCMF1USB3BA/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
IEC Filters - 1889653 - RS Components, Ltd.
Specs
Package / Mounting Snap-in
Standards and Certifications RoHS
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details