SCHURTER Inc Fmbc Neo Filter 3Ph 2St 130A 480Vac A Schurter FMBC-A91G-J310

Description
FMBC NEO FILTER 3PH 2ST 130A 480VAC A
Description
FMBC NEO FILTER 3PH 2ST 130A 480VAC A

Suppliers

Company
Product
Description
Supplier Links
Fmbc Neo Filter 3Ph 2St 130A 480Vac A Schurter - 21T1258 - Newark, An Avnet Company
Chicago, IL, United States
Fmbc Neo Filter 3Ph 2St 130A 480Vac A Schurter
21T1258
Fmbc Neo Filter 3Ph 2St 130A 480Vac A Schurter 21T1258
FMBC NEO FILTER 3PH 2ST 130A 480VAC A

FMBC NEO FILTER 3PH 2ST 130A 480VAC A

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21T1258
Product Name Fmbc Neo Filter 3Ph 2St 130A 480Vac A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
Pico-Hook, 24 AWG Teflon Test Lead - SALE-P304 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details