The FMBC-0927-0810 is a two-stage 3-phase AC filter rated for 8 A at 480 VAC, 50/60 Hz, designed to suppress electromagnetic interference in industrial and standard applications compliant with IEC/UL 62368-1. It features screw-on mounting with terminal screw clamps, supports a maximum conductor cross-section of 4 mm², and operates from -25 °C to 100 °C. The filter has a leakage current of less than 5 mA at 440 V/50 Hz, a dielectric strength of 2.25 kVDC between lines and 3 kVDC between line and protective earth, and meets UL 94V-0 for its sealing compound. It is housed in a metal case (Case 27-3), measures 187 mm × 151 mm × 56 mm, and weighs 1.7 kg. The product is certified by VDE (Certificate No. 40004666) and UL (File No. E72928), and complies with RoHS, REACH, China RoHS, and UKCA requirements.
Power Line Filter 50Hz/60Hz 8A 480VAC Terminal Block Screw Mount/Chassis Mount Product overview: FMBC-0927-0810 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 8A, Electronic Connector, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-FMBC-0927-0810 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 838-FMBC-0927-0810 |
| Product Name | 8A Electronic Connector |
| Termination | Terminal Block |