SCHURTER Inc Power Line Filter Modules 3-123-526

Description
Single Phase EMC/EMI Line Filter 30A 125V, 250VAC 50/60Hz Two Stage Threaded Post (M4)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 30A 125V, 250VAC 50/60Hz Two Stage Threaded Post (M4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-123-526-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-123-526-ND
Power Line Filter Modules 486-3-123-526-ND
Single Phase EMC/EMI Line Filter 30A 125V, 250VAC 50/60Hz Two Stage Threaded Post (M4)

Single Phase EMC/EMI Line Filter 30A 125V, 250VAC 50/60Hz Two Stage Threaded Post (M4)

Buy Now Datasheet
Power Line Filter, Standard, 30A, 250Vac; Filter Applications Schurter - 04AJ6293 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Standard, 30A, 250Vac; Filter Applications Schurter
04AJ6293
Power Line Filter, Standard, 30A, 250Vac; Filter Applications Schurter 04AJ6293
POWER LINE FILTER, STANDARD, 30A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, STANDARD, 30A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:30A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-123-526-ND 04AJ6293
Product Name Power Line Filter Modules Power Line Filter, Standard, 30A, 250Vac; Filter Applications Schurter
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378766 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-110-817-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers