SCHURTER Inc Power Line Filter Modules 3-128-420

Description
Three Phase (Wye) EMC/EMI Line Filter 16A 520VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Wye) EMC/EMI Line Filter 16A 520VAC 50/60Hz Two Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-128-420-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-128-420-ND
Power Line Filter Modules 486-3-128-420-ND
Three Phase (Wye) EMC/EMI Line Filter 16A 520VAC 50/60Hz Two Stage Terminal Block

Three Phase (Wye) EMC/EMI Line Filter 16A 520VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet
Filter, 3-Phase, 16A, 520Vac, Chassis; Filter Applications Schurter - 68AJ2469 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3-Phase, 16A, 520Vac, Chassis; Filter Applications Schurter
68AJ2469
Filter, 3-Phase, 16A, 520Vac, Chassis; Filter Applications Schurter 68AJ2469
FILTER, 3-PHASE, 16A, 520VAC, CHASSIS; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

FILTER, 3-PHASE, 16A, 520VAC, CHASSIS; Filter Applications:General Purpose; Voltage Rating:520VAC; Current Rating:16A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-128-420-ND 68AJ2469
Product Name Power Line Filter Modules Filter, 3-Phase, 16A, 520Vac, Chassis; Filter Applications Schurter
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60060A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details