SCHURTER Inc Power Entry Modules (PEM) EF12.0034.2110.01

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - EF12.0034.2110.01-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
EF12.0034.2110.01-ND
Power Entry Modules (PEM) EF12.0034.2110.01-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C20 Panel Mount, Flange

Buy Now Datasheet
Power Entry Module, Male, 16A; Connector Type Schurter - 21M4677 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 16A; Connector Type Schurter
21M4677
Power Entry Module, Male, 16A; Connector Type Schurter 21M4677
POWER ENTRY MODULE, MALE, 16A; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 16A; Connector Type:IEC C20; Current Rating:16A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number EF12.0034.2110.01-ND 21M4677
Product Name Power Entry Modules (PEM) Power Entry Module, Male, 16A; Connector Type Schurter
Mounting Panel Mount, Flange Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data