Inductor 2A 140mOhm Radial, Horizontal, 4 Leads
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DSH-31-0002-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Configuration | Fixed |