SCHURTER Inc Common Mode Chokes DKLP-0231-0720

Description
2 Line Common Mode Choke Chassis Mount 7A DCR 62mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Chassis Mount 7A DCR 62mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-3159-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-3159-ND
Common Mode Chokes 486-3159-ND
2 Line Common Mode Choke Chassis Mount 7A DCR 62mOhm

2 Line Common Mode Choke Chassis Mount 7A DCR 62mOhm

Buy Now Datasheet
20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20mH 7A Inductor and Choke
839-DKLP-0231-0720
20mH 7A Inductor and Choke 839-DKLP-0231-0720
20mH 7A Fixed Inductor, 2 Element, 540VAC, Chassis Mount Product overview: DKLP-0231-0720 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20mH, 7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DKLP-0231-0720 can be used for catalog matching and distributor lookup.

20mH 7A Fixed Inductor, 2 Element, 540VAC, Chassis Mount Product overview: DKLP-0231-0720 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mH, 7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 20mH, 7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DKLP-0231-0720 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486-3159-ND 839-DKLP-0231-0720
Product Name Common Mode Chokes 20mH 7A Inductor and Choke
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
DCR 0.0620 ohms
Rated DC Current 7000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers