SCHURTER Inc Common Mode Chokes DKIP-0333-5001

Description
3 Line Common Mode Choke Through Hole 50A DCR 4mOhm
Request a Quote Datasheet
Description
3 Line Common Mode Choke Through Hole 50A DCR 4mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-3160-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-3160-ND
Common Mode Chokes 486-3160-ND
3 Line Common Mode Choke Through Hole 50A DCR 4mOhm

3 Line Common Mode Choke Through Hole 50A DCR 4mOhm

Buy Now Datasheet
1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1mH 50A Inductor and Choke
839-DKIP-0333-5001
1mH 50A Inductor and Choke 839-DKIP-0333-5001
3-Line Common Mode Choke 1mH 50A 4mR Chassis Mount Product overview: DKIP-0333-5001 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 50A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 50A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DKIP-0333-5001 can be used for catalog matching and distributor lookup.

3-Line Common Mode Choke 1mH 50A 4mR Chassis Mount Product overview: DKIP-0333-5001 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 50A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 50A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DKIP-0333-5001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486-3160-ND 839-DKIP-0333-5001
Product Name Common Mode Chokes 1mH 50A Inductor and Choke
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0040 ohms
Rated DC Current 50000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1678253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details