SCHURTER Inc Common Mode Chokes DKIP-0231-1505

Description
2 Line Common Mode Choke Through Hole 15A DCR 17mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 15A DCR 17mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-5745-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-5745-ND
Common Mode Chokes 486-5745-ND
2 Line Common Mode Choke Through Hole 15A DCR 17mOhm

2 Line Common Mode Choke Through Hole 15A DCR 17mOhm

Buy Now Datasheet
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5000uH 15A 0.017Ohm Inductor and Choke
839-DKIP-0231-1505
Dual 5000uH 15A 0.017Ohm Inductor and Choke 839-DKIP-0231-1505
Common Mode Chokes Dual 5000uH 15A 0.017Ohm DCR Chassis Mount Box Product overview: DKIP-0231-1505 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5000uH, 15A, 0.017Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 5000uH, 15A, 0.017Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DKIP-0231-1505 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 5000uH 15A 0.017Ohm DCR Chassis Mount Box Product overview: DKIP-0231-1505 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5000uH, 15A, 0.017Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, 5000uH, 15A, 0.017Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DKIP-0231-1505 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486-5745-ND 839-DKIP-0231-1505
Product Name Common Mode Chokes Dual 5000uH 15A 0.017Ohm Inductor and Choke
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0170 ohms
Rated DC Current 15000 milliamps
Unlock Full Specs
to access all available technical data