SCHURTER Inc Common Mode Chokes DKIH-3237-122Q-NK

Description
2 Line Common Mode Choke Through Hole 12A DCR 7mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Through Hole 12A DCR 7mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 486-3245-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-3245-ND
Common Mode Chokes 486-3245-ND
2 Line Common Mode Choke Through Hole 12A DCR 7mOhm

2 Line Common Mode Choke Through Hole 12A DCR 7mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - DKIH-3237-122Q-NK
855812-DKIH-3237-122Q-NK
Common Mode Chokes - DKIH-3237-122Q-NK 855812-DKIH-3237-122Q-NK
Manufacturer: Schurter Inc. Win Source Part Number: 855812-DKIH-3237-122 Q-NK Series: DKIH Features: Line Common Mode Choke DCR Package: Bulk Family Name: DKIH Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 40 Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: Schurter Inc.
Win Source Part Number: 855812-DKIH-3237-122Q-NK
Series: DKIH
Features: Line Common Mode Choke DCR
Package: Bulk
Family Name: DKIH
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 40
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 486-3245-ND 855812-DKIH-3237-122Q-NK
Product Name Common Mode Chokes Common Mode Chokes - DKIH-3237-122Q-NK
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-007 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4500 to 250 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers