SCHURTER Inc Power Entry Modules (PEM) DC12.5102.101

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-4477-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-4477-ND
Power Entry Modules (PEM) 486-4477-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Mod W/filter, C14, Plug, 10A; Product Range Schurter - 10J0302 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Mod W/filter, C14, Plug, 10A; Product Range Schurter
10J0302
Power Entry Mod W/filter, C14, Plug, 10A; Product Range Schurter 10J0302
POWER ENTRY MOD W/FILTER, C14, PLUG, 10A; Product Range:DC12 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect; Connector Terminals:Quick Connect RoHS Compliant: Yes

POWER ENTRY MOD W/FILTER, C14, PLUG, 10A; Product Range:DC12 Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Flange Mount; Contact Termination Type:Quick Connect; Connector Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-4477-ND 10J0302
Product Name Power Entry Modules (PEM) Power Entry Mod W/filter, C14, Plug, 10A; Product Range Schurter
Mounting Panel Mount, Snap-In Flange Mount
Unlock Full Specs
to access all available technical data