SCHURTER Inc Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules DC12.1202.201

Description
Win Source Part Number: 1050612-DC12.1202.20 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: DC12 Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 250VAC Current - UL: 1A Voltage - UL: 125VAC Features: Shielded, V-Lock Notch Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial, Medical Switch Features: Switch On-Off Panel Cutout Dimensions: Rectangular - 30.40mm x 34.40mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 350767-1; 50-57-9403; 43640-0301; 39-01-4032; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: SCHURTER Inc. Other Names: 486-5858,DC12.1202.2 01-ND Base Product Number: DC12.1202 Approval Agency: CQC, cULus, ENEC
Request a Quote Datasheet
Description
Win Source Part Number: 1050612-DC12.1202.20 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: DC12 Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 250VAC Current - UL: 1A Voltage - UL: 125VAC Features: Shielded, V-Lock Notch Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial, Medical Switch Features: Switch On-Off Panel Cutout Dimensions: Rectangular - 30.40mm x 34.40mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 350767-1; 50-57-9403; 43640-0301; 39-01-4032; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: SCHURTER Inc. Other Names: 486-5858,DC12.1202.2 01-ND Base Product Number: DC12.1202 Approval Agency: CQC, cULus, ENEC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules - 1050612-DC12.1202.201 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules
1050612-DC12.1202.201
Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules 1050612-DC12.1202.201
Win Source Part Number: 1050612-DC12.1202.20 1 Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules Series: DC12 Number of Positions: 3 Current - IEC: 1A Voltage - IEC: 250VAC Current - UL: 1A Voltage - UL: 125VAC Features: Shielded, V-Lock Notch Connector Type: Receptacle, Male Blades - Module Termination: Quick Connect - 0.250" (6.3mm) Package: Bulk Connector Style: IEC 320-C14 Ingress Protection: IP40 Material Flammability Rating: UL94 V-0 Standard Package: 10 Filter Type: Filtered (EMI, RFI) - Commercial, Medical Switch Features: Switch On-Off Panel Cutout Dimensions: Rectangular - 30.40mm x 34.40mm Mounting Type: Panel Mount, Flange Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 350767-1; 50-57-9403; 43640-0301; 39-01-4032; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Vendor Undefined Accomodates a Fuse: No REACH Status: REACH Unaffected HTSUS: 8536.69.4030 Mfr: SCHURTER Inc. Other Names: 486-5858,DC12.1202.2 01-ND Base Product Number: DC12.1202 Approval Agency: CQC, cULus, ENEC

Win Source Part Number: 1050612-DC12.1202.201
Category: Connectors, Interconnects>Power Entry Connectors - Inlets, Outlets, Modules
Series: DC12
Number of Positions: 3
Current - IEC: 1A
Voltage - IEC: 250VAC
Current - UL: 1A
Voltage - UL: 125VAC
Features: Shielded, V-Lock Notch
Connector Type: Receptacle, Male Blades - Module
Termination: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Connector Style: IEC 320-C14
Ingress Protection: IP40
Material Flammability Rating: UL94 V-0
Standard Package: 10
Filter Type: Filtered (EMI, RFI) - Commercial, Medical
Switch Features: Switch On-Off
Panel Cutout Dimensions: Rectangular - 30.40mm x 34.40mm
Mounting Type: Panel Mount, Flange
Alternative Parts (Cross-Reference): 1-480305-0; 1-480701-0; 350767-1; 50-57-9403; 43640-0301; 39-01-4032;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Vendor Undefined
Accomodates a Fuse: No
REACH Status: REACH Unaffected
HTSUS: 8536.69.4030
Mfr: SCHURTER Inc.
Other Names: 486-5858,DC12.1202.201-ND
Base Product Number: DC12.1202
Approval Agency: CQC, cULus, ENEC

Buy Now Datasheet
Power Entry Modules (PEM) - 486-5858-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-5858-ND
Power Entry Modules (PEM) 486-5858-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Dc12 Connector Filter C14 1A M5 Schurter - 23M1228 - Newark, An Avnet Company
Chicago, IL, United States
Dc12 Connector Filter C14 1A M5 Schurter
23M1228
Dc12 Connector Filter C14 1A M5 Schurter 23M1228
DC12 Connector Filter C14 1A M5

DC12 Connector Filter C14 1A M5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1050612-DC12.1202.201 486-5858-ND 23M1228
Product Name Connectors, Interconnects - Power Entry Connectors - Inlets, Outlets, Modules Power Entry Modules (PEM) Dc12 Connector Filter C14 1A M5 Schurter
Termination Quick Connect - 0.250" (6.3mm)
Unlock Full Specs
to access all available technical data