Description
Panel mount: Screw-on mounting front side
5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step switch), Line filter in standard and medical version
V-Lock notch standard
Quick connect terminals 4.8 x 0.8 mm
Unique Selling Proposition
Multifunctional Power Entry Module
Solid metal flange
Various fuse drawers
Slim design
Characteristics
All single elements are already wired
The fuse drawer “Fingergrip” can be removed by hand
For applications according IEC/UL 62368-1 we recommend variants with bleed resistor Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)
Description
- Panel mount: Screw-on mounting front side
- 5 Functions: Appliance Inlet, Line Switch, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step switch), Line filter in standard and medical version
- V-Lock notch standard
- Quick connect terminals 4.8 x 0.8 mm
Unique Selling Proposition
- Multifunctional Power Entry Module
- Solid metal flange
- Various fuse drawers
- Slim design
Characteristics
- All single elements are already wired
- The fuse drawer “Fingergrip” can be removed by hand
- For applications according IEC/UL 62368-1 we recommend variants with bleed resistor
Suitable for use in medical equipment according to IEC/UL 60601-1 (1 MOOP, 1 MOPP)