SCHURTER Inc Power Entry Connectors - Inlets, Outlets, Modules 4301.5217

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 486-6817-ND refers to an IEC Appliance Inlet C14 with a filter and a fuseholder that can be configured for 1- or 2-pole applications. It features screw-on mounting options from either the front or rear side, as well as snap-in mounting from the front. This product is designed for use in metal-plated plastic housings and is suitable for medical equipment according to IEC/UL 60601-1 standards. The inlet supports a current rating of 1 to 10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. It includes quick connect terminals for easy wiring and has a leakage current specification of less than 0.5 mA for standard applications and less than 5 µA for medical applications. The dielectric strength is rated at over 1.7 kVDC between L-N and over 2.7 kVDC between L/N-PE. This product also incorporates a line filter to reduce electromagnetic interference, making it suitable for sensitive applications. The fuseholder accommodates 5 x 20 mm fuse-links, and the product is compliant with various international standards, including IEC 60320-1 and UL 498. The V-Lock notch feature enhances cord retention, preventing accidental disconnection.

Datasheet Summary
Powered by GS/AI

The part number 486-6817-ND refers to an IEC Appliance Inlet C14 with a filter and a fuseholder that can be configured for 1- or 2-pole applications. It features screw-on mounting options from either the front or rear side, as well as snap-in mounting from the front. This product is designed for use in metal-plated plastic housings and is suitable for medical equipment according to IEC/UL 60601-1 standards. The inlet supports a current rating of 1 to 10 A at 250 VAC and operates within a temperature range of -25 °C to 85 °C. It includes quick connect terminals for easy wiring and has a leakage current specification of less than 0.5 mA for standard applications and less than 5 µA for medical applications. The dielectric strength is rated at over 1.7 kVDC between L-N and over 2.7 kVDC between L/N-PE. This product also incorporates a line filter to reduce electromagnetic interference, making it suitable for sensitive applications. The fuseholder accommodates 5 x 20 mm fuse-links, and the product is compliant with various international standards, including IEC 60320-1 and UL 498. The V-Lock notch feature enhances cord retention, preventing accidental disconnection.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 486-6817-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
486-6817-ND
Power Entry Connectors - Inlets, Outlets, Modules 486-6817-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - 4301.5217 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
4301.5217
AC Power Entry Modules 4301.5217
AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 6A M5

AC Power Entry Modules KEA PWR ENTRY MODUL W. FILTER 6A M5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 486-6817-ND 4301.5217
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
Termination Types Quick Connect - 0.250" (6.3mm)
Standards / Certifications UL; CCC, cULus, ENEC
Unlock Full Specs
to access all available technical data

Similar Products

16A/250V Continental European Plug - 88010802 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration CEE; Other; CEE7
View Details
0.65ø DC Power Jack 1x1 Port - 8280128A-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-172328-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Grounding Busbar Clamps - CENC16 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details