SCHURTER Inc C20F Pem With Filter 20A Schurter C20F.0201

Description
C20F PEM WITH FILTER 20A
Datasheet
Description
C20F PEM WITH FILTER 20A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C20F Pem With Filter 20A Schurter - 72W1388 - Newark, An Avnet Company
Chicago, IL, United States
C20F Pem With Filter 20A Schurter
72W1388
C20F Pem With Filter 20A Schurter 72W1388
C20F PEM WITH FILTER 20A

C20F PEM WITH FILTER 20A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72W1388
Product Name C20F Pem With Filter 20A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Plug connector - NPQH-D-Q14-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-5410/1101-951-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details