The Power Entry Module, part number 23M1214, is designed for panel mounting and features a filtered power entry with a current rating of 20A and a voltage rating of 250VAC. It supports various mounting options, including screw-on from the front or rear and snap-in from the front. The module is suitable for appliances with protection class I and is compliant with IEC 60320, UL 498, and CSA C22.2 no. 42 standards. This module includes a line filter, making it suitable for both standard and medical applications, with leakage current specifications of less than 0.5 mA for standard use and less than 5 µA for medical use. The dielectric strength exceeds 1.7 kVDC between L-N and 2.7 kVDC between L/N-PE, ensuring robust performance. The operating temperature range is from -25 °C to 85 °C, and it has a degree of protection rated at IP 40 from the front side. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability. The module is designed for easy integration into equipment requiring reliable power entry solutions, making it a suitable choice for engineers looking for a dependable power entry module.
POWER ENTRY MODULE, PLUG, 20A; Connector Type:Filtered Power Entry; Current Rating:20A; Voltage Rating:250VAC; Connector Mounting:Panel Mount; Product Range:C20F Series; Contact Termination:Quick Connect; Gender:Plug RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 23M1214 |
| Product Name | Power Entry Module, Plug, 20A; Connector Type Schurter |
| Standards and Certifications | RoHS |