Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
POWER ENTRY MODULE, PLUG, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | C20F.0024-ND | 23M1202 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Plug, 20A; Connector Type Schurter |
| Mounting | Panel Mount, Flange | Flange Mount |