SCHURTER Inc Circuit Breaker, Thermal Magnetic, 3P, 12A; Product Range Schurter AS168X-CB3G120

Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 12A; Product Range:AS168X Series; Current Rating:12A; No. of Poles:3 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:7.5hp RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 12A; Product Range:AS168X Series; Current Rating:12A; No. of Poles:3 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:7.5hp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal Magnetic, 3P, 12A; Product Range Schurter - 84K0192 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 12A; Product Range Schurter
84K0192
Circuit Breaker, Thermal Magnetic, 3P, 12A; Product Range Schurter 84K0192
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 12A; Product Range:AS168X Series; Current Rating:12A; No. of Poles:3 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:7.5hp RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 12A; Product Range:AS168X Series; Current Rating:12A; No. of Poles:3 Pole; Voltage Rating VDC:65VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; Power Rating:7.5hp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 84K0192
Product Name Circuit Breaker, Thermal Magnetic, 3P, 12A; Product Range Schurter
Rated AC Voltage 480 volts
Rated DC Voltage 65 volts
Rated Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker, Thermal, 1P, 250V, 500Ma; Product Range Wago - 29K2057 - Newark, An Avnet Company
Specs
Rated AC Voltage 250 volts
Rated DC Voltage 65 volts
Rated Current 0.5000 amps
View Details
MCBs - 1444966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 32 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breaker - 82910161 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 10 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-1-1-63-4-2-20-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details