SCHURTER Inc Standoffs & Spacers 9863.81

Description
Standoffs & Spacers TRANSIPILLAR TPI/ 16.0/38.0/M6/S-S
Datasheet
Description
Standoffs & Spacers TRANSIPILLAR TPI/ 16.0/38.0/M6/S-S
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
9863.8100
Standoffs & Spacers 9863.8100
Standoffs & Spacers TRANSIPILLAR TPI/ 16.0/38.0/M6/S-S

Standoffs & Spacers TRANSIPILLAR TPI/ 16.0/38.0/M6/S-S

Buy Now Datasheet
Standoff, Round M-M, Nylon6.6, 38Mm, M6; Standoff Material Schurter - 92T8754 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round M-M, Nylon6.6, 38Mm, M6; Standoff Material Schurter
92T8754
Standoff, Round M-M, Nylon6.6, 38Mm, M6; Standoff Material Schurter 92T8754
STANDOFF, ROUND M-M, NYLON6.6, 38MM, M6; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:38mm; Overall Length:70mm; External Width:16mm RoHS Compliant: Yes

STANDOFF, ROUND M-M, NYLON6.6, 38MM, M6; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Round Male-Male; Body Length:38mm; Overall Length:70mm; External Width:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9863.8100 92T8754
Product Name Standoffs & Spacers Standoff, Round M-M, Nylon6.6, 38Mm, M6; Standoff Material Schurter
Type & Shape Standoff Standoff; Male / Male Standoff (Double Ended); Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.3150 inch (8 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-8632-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details