SCHURTER Inc ROUND STANDOFF M3 NYLON 25MM 9832.52

Description
ROUND STANDOFF M3 NYLON 25MM
Datasheet
Description
ROUND STANDOFF M3 NYLON 25MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND STANDOFF M3 NYLON 25MM - 685-9832.5200 - Utmel Electronic Limited
Hong Kong, China
ROUND STANDOFF M3 NYLON 25MM
685-9832.5200
ROUND STANDOFF M3 NYLON 25MM 685-9832.5200
ROUND STANDOFF M3 NYLON 25MM

ROUND STANDOFF M3 NYLON 25MM

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
9832.5200
Standoffs & Spacers 9832.5200
Standoffs & Spacers TRANSIPILLAR TPI/ 7.0/25.0/M3/S-I

Standoffs & Spacers TRANSIPILLAR TPI/ 7.0/25.0/M3/S-I

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 685-9832.5200 9832.5200
Product Name ROUND STANDOFF M3 NYLON 25MM Standoffs & Spacers
Type & Shape Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details