SCHURTER Inc Protection Cover, Power Entry Inlet, Wht; Accessory Type Schurter 98.0107

Description
PROTECTION COVER, POWER ENTRY INLET, WHT; Accessory Type:Protection Cover; For Use With:4761 Series IEC Appliance Inlets; Connector Body Material:Thermoplast ic Body; Product Range:4761 Series RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, POWER ENTRY INLET, WHT; Accessory Type:Protection Cover; For Use With:4761 Series IEC Appliance Inlets; Connector Body Material:Thermoplast ic Body; Product Range:4761 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Power Entry Inlet, Wht; Accessory Type Schurter - 02AC7173 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Power Entry Inlet, Wht; Accessory Type Schurter
02AC7173
Protection Cover, Power Entry Inlet, Wht; Accessory Type Schurter 02AC7173
PROTECTION COVER, POWER ENTRY INLET, WHT; Accessory Type:Protection Cover; For Use With:4761 Series IEC Appliance Inlets; Connector Body Material:Thermoplast ic Body; Product Range:4761 Series RoHS Compliant: Yes

PROTECTION COVER, POWER ENTRY INLET, WHT; Accessory Type:Protection Cover; For Use With:4761 Series IEC Appliance Inlets; Connector Body Material:Thermoplastic Body; Product Range:4761 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 02AC7173
Product Name Protection Cover, Power Entry Inlet, Wht; Accessory Type Schurter
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 2857339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details
2 Pos. Female Receptacle Right-Angle Cable Metal Backshell Kit for Kona - KA1-9800200 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.54 inch (39 mm)
View Details