SCHURTER Inc Hex Standoff, Male-Female, Pa, 50.5Mm; Standoff Material Schurter 9663.82

Description
HEX STANDOFF, MALE-FEMALE, PA, 50.5MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Overall Length:50.5mm; External Width:15.9mm RoHS Compliant: Yes
Datasheet
Description
HEX STANDOFF, MALE-FEMALE, PA, 50.5MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Overall Length:50.5mm; External Width:15.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Standoff, Male-Female, Pa, 50.5Mm; Standoff Material Schurter - 92T8724 - Newark, An Avnet Company
Chicago, IL, United States
Hex Standoff, Male-Female, Pa, 50.5Mm; Standoff Material Schurter
92T8724
Hex Standoff, Male-Female, Pa, 50.5Mm; Standoff Material Schurter 92T8724
HEX STANDOFF, MALE-FEMALE, PA, 50.5MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Overall Length:50.5mm; External Width:15.9mm RoHS Compliant: Yes

HEX STANDOFF, MALE-FEMALE, PA, 50.5MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Overall Length:50.5mm; External Width:15.9mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
9663.8200
Standoffs & Spacers 9663.8200
Standoffs & Spacers TRANSIPILLAR HTPI/ 16.0/38.0/M6/S-I

Standoffs & Spacers TRANSIPILLAR HTPI/ 16.0/38.0/M6/S-I

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 92T8724 9663.8200
Product Name Hex Standoff, Male-Female, Pa, 50.5Mm; Standoff Material Schurter Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details