SCHURTER Inc Power Outlet Strip, 3 Outlet, 10A, 250V; No. Of Outlets Schurter 909.0011

Description
POWER OUTLET STRIP, 3 OUTLET, 10A, 250V; No. of Outlets:3Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:0909 Series RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP, 3 OUTLET, 10A, 250V; No. of Outlets:3Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:0909 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 3 Outlet, 10A, 250V; No. Of Outlets Schurter - 32C4397 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 3 Outlet, 10A, 250V; No. Of Outlets Schurter
32C4397
Power Outlet Strip, 3 Outlet, 10A, 250V; No. Of Outlets Schurter 32C4397
POWER OUTLET STRIP, 3 OUTLET, 10A, 250V; No. of Outlets:3Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:0909 Series RoHS Compliant: Yes

POWER OUTLET STRIP, 3 OUTLET, 10A, 250V; No. of Outlets:3Outlets; Outlet Type:IEC 60320 C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:0909 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C4397
Product Name Power Outlet Strip, 3 Outlet, 10A, 250V; No. Of Outlets Schurter
Number of Outlets 3
Unlock Full Specs
to access all available technical data

Similar Products

North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1581T4 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 4
View Details
Extension Leads & Cable Reels - 455321 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
Surge Protector, 6 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices - 93Y6908 - Newark, An Avnet Company
Specs
Number of Outlets 6
Current 15.0 amps
View Details