SCHURTER INC
90.002 -- ASO 10.3X38 FUSE 20A F SCHURTER
SCHURTER Inc
Aso 10.3X38 Fuse 20A F Schurter
90.002
Description
ASO 10.3x38 FUSE 20A F
Description
ASO 10.3x38 FUSE 20A F
Datasheet
Suppliers
Aso 10.3X38 Fuse 20A F Schurter
21T4794
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
21T4794 |
|
Product Name
|
Aso 10.3X38 Fuse 20A F Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Metal Oxide Varistor (MOV)
Package Size
2220 (5650m)
Standards and Certifications
RoHS
View Details
Device Type
Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications
UL
Supply Voltage (VS)
125 volts
View Details
Device Type
Ground Fault Circuit Interrupters (GFCI)
Configuration
Single Device
Mounting / Packaging
In-Line and Plug
View Details