SCHURTER Inc Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter 888.0019

Description
CORD RETAINING KIT, INLET/OUTLET; Accessory Type:Cord Retaining Strain Relief; For Use With:Power Entry Inlets and Outlets; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD RETAINING KIT, INLET/OUTLET; Accessory Type:Cord Retaining Strain Relief; For Use With:Power Entry Inlets and Outlets; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter - 92B5056 - Newark, An Avnet Company
Chicago, IL, United States
Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter
92B5056
Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter 92B5056
CORD RETAINING KIT, INLET/OUTLET; Accessory Type:Cord Retaining Strain Relief; For Use With:Power Entry Inlets and Outlets; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

CORD RETAINING KIT, INLET/OUTLET; Accessory Type:Cord Retaining Strain Relief; For Use With:Power Entry Inlets and Outlets; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92B5056
Product Name Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; PG; 13 mm; 22 mm; 39 mm; 20.4 mm; Brass; Neoprene; Nickel - 70074388 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 20.400 inch (518 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822540 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Connector Strain Relief - 520437-1 - TE Connectivity
Specs
Material Copper
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details