SCHURTER Inc Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter 888.0017

Description
CORD RETAINING KIT, INLET/OUTLET; Accessory Type:Cord Retaining Strain Relief; For Use With:Power Entry Inlets and Outlets; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CORD RETAINING KIT, INLET/OUTLET; Accessory Type:Cord Retaining Strain Relief; For Use With:Power Entry Inlets and Outlets; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter - 92B9566 - Newark, An Avnet Company
Chicago, IL, United States
Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter
92B9566
Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter 92B9566
CORD RETAINING KIT, INLET/OUTLET; Accessory Type:Cord Retaining Strain Relief; For Use With:Power Entry Inlets and Outlets; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

CORD RETAINING KIT, INLET/OUTLET; Accessory Type:Cord Retaining Strain Relief; For Use With:Power Entry Inlets and Outlets; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92B9566
Product Name Cord Retaining Kit, Inlet/outlet; Accessory Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308348-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825060 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Gland, Cable; PG; 29; 40 mm; 53 mm; 37 mm; Brass; Neoprene; Nickel - 70074597 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 37.000 inch (940 mm)
View Details