8020.5021 -- SHT 6.3X32 FUSE T 10A SCHURTER
SCHURTER Inc
Sht 6.3X32 Fuse T 10A Schurter
8020.5021
Description
SHT 6.3x32 Fuse T 10A
Description
SHT 6.3x32 Fuse T 10A
Datasheet
Suppliers
Sht 6.3X32 Fuse T 10A Schurter
29Y3402
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
29Y3402 |
|
Product Name
|
Sht 6.3X32 Fuse T 10A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers