SCHURTER Inc Frt 250T Fuse F 2.5A Schurter 7100.1169.13

Description
FRT 250T Fuse F 2.5A
Datasheet
Description
FRT 250T Fuse F 2.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frt 250T Fuse F 2.5A Schurter - 32C5545 - Newark, An Avnet Company
Chicago, IL, United States
Frt 250T Fuse F 2.5A Schurter
32C5545
Frt 250T Fuse F 2.5A Schurter 32C5545
FRT 250T Fuse F 2.5A

FRT 250T Fuse F 2.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C5545
Product Name Frt 250T Fuse F 2.5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7692019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD205-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
15 Amp Plug GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Plug
View Details