SCHURTER Inc Frt 250T Fuse F 2A Schurter 7100.1168.96

Description
FRT 250T Fuse F 2A
Description
FRT 250T Fuse F 2A
Datasheet
Datasheet Summary
Powered by GS/AI

The FRT 250T Fuse F 2A from Schurter is a non-resettable fuse designed for primary protection on printed circuit boards (PCBs). It operates at a rated voltage of 250 VAC and has a rated current of 2 A. The fuse features a quick-acting characteristic and a breaking capacity of 100 A. It is suitable for through-hole mounting (THT) and can withstand ambient temperatures ranging from -40 °C to 85 °C. The housing is made of thermoplastic material with a UL 94V-0 rating, and the terminals are tin-plated copper. The fuse is compliant with IEC 60127-4, UL 248-14, and CSA C22.2 no. 248.14 standards. It is important to note that this product is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The FRT 250T Fuse F 2A from Schurter is a non-resettable fuse designed for primary protection on printed circuit boards (PCBs). It operates at a rated voltage of 250 VAC and has a rated current of 2 A. The fuse features a quick-acting characteristic and a breaking capacity of 100 A. It is suitable for through-hole mounting (THT) and can withstand ambient temperatures ranging from -40 °C to 85 °C. The housing is made of thermoplastic material with a UL 94V-0 rating, and the terminals are tin-plated copper. The fuse is compliant with IEC 60127-4, UL 248-14, and CSA C22.2 no. 248.14 standards. It is important to note that this product is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Frt 250T Fuse F 2A Schurter - 32C5544 - Newark, An Avnet Company
Chicago, IL, United States
Frt 250T Fuse F 2A Schurter
32C5544
Frt 250T Fuse F 2A Schurter 32C5544
FRT 250T Fuse F 2A

FRT 250T Fuse F 2A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C5544
Product Name Frt 250T Fuse F 2A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Tvs Diode; Clamping Voltage Vc Max Infineon - 68R0511 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
Portable 30 Amp Series Single And Multiphase GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
Varistors - 2469661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
 - PESD3V6Z1BCSFYL - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details