SCHURTER Inc Frt 250T Fuse F 2A Schurter 7100.1168.13

Description
FRT 250T Fuse F 2A
Datasheet
Description
FRT 250T Fuse F 2A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frt 250T Fuse F 2A Schurter - 32C5542 - Newark, An Avnet Company
Chicago, IL, United States
Frt 250T Fuse F 2A Schurter
32C5542
Frt 250T Fuse F 2A Schurter 32C5542
FRT 250T Fuse F 2A

FRT 250T Fuse F 2A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C5542
Product Name Frt 250T Fuse F 2A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD207B102ELSE6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
Varistors - 7752755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
ESD protection device - PESD12VL1BCSLZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD882-S1 SOD882-S1
Standards and Certifications RoHS
View Details