Bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882-S1) leadless ultra small Surface-Mounted Device (SMD) plastic package measuring 1 mm × 0.6 mm × 0.4 mm, designed to protect one signal line from ESD and other transients. It has a reverse stand-off voltage of 12 V, a peak pulse current rating of 7.3 A for an 8/20 μs pulse, and a typical clamping voltage of 19 V at that current. The device meets IEC 61000-4-2 for contact and air discharge up to 30 kV, and IEC 61000-4-5 for the 8/20 μs surge waveform. It operates with a junction temperature up to 125 °C and an ambient temperature range from -55 °C to 125 °C.
Bidirectional ElectroStatic Discharge (ESD) protection diode in a DFN1006-2 (SOD882-S1) leadless ultra small Surface-Mounted Device (SMD) plastic package designed to protect one signal line from the damage caused by ESD and other transients.
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Electrostatic Discharge (ESD) Suppressors |
| Product Number | PESD12VL1BCSLZ |
| Product Name | ESD protection device |
| Mounting / Packaging | SOD882-S1 SOD882-S1 |