SCHURTER Inc Frt 250T Fuse F 1.6A Schurter 7100.1167.95

Description
FRT 250T Fuse F 1.6A
Datasheet
Description
FRT 250T Fuse F 1.6A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frt 250T Fuse F 1.6A Schurter - 32C5540 - Newark, An Avnet Company
Chicago, IL, United States
Frt 250T Fuse F 1.6A Schurter
32C5540
Frt 250T Fuse F 1.6A Schurter 32C5540
FRT 250T Fuse F 1.6A

FRT 250T Fuse F 1.6A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C5540
Product Name Frt 250T Fuse F 1.6A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD203-B1-02EL - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-2
Standards and Certifications RoHS
View Details
Sensing Module -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Wired
View Details
Varistors - 1670539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CANFD60VT-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details