SCHURTER Inc Frt 250T Fuse T 1.25A Schurter 7100.1116.13

Description
FRT 250T Fuse T 1.25A
Datasheet
Description
FRT 250T Fuse T 1.25A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frt 250T Fuse T 1.25A Schurter - 32C5491 - Newark, An Avnet Company
Chicago, IL, United States
Frt 250T Fuse T 1.25A Schurter
32C5491
Frt 250T Fuse T 1.25A Schurter 32C5491
FRT 250T Fuse T 1.25A

FRT 250T Fuse T 1.25A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C5491
Product Name Frt 250T Fuse T 1.25A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Low Capacitance ESD Devices - ESD129-B1-W01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
15 Amp Plug GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Plug
View Details
Varistors - 7752865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 2220 (5650m)
Standards and Certifications RoHS
View Details
ESD protection for in-vehicle networks - PESD2CAN24LT-QR - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT23 SOT23
Standards and Certifications RoHS
View Details