SCHURTER Inc Circuit Protection - Fuses 7022.088

Description
FUSE CERAMIC 2A 660VAC 3AB 3AG
Datasheet
Description
FUSE CERAMIC 2A 660VAC 3AB 3AG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 7022.0880 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
7022.0880
Circuit Protection - Fuses 7022.0880
FUSE CERAMIC 2A 660VAC 3AB 3AG

FUSE CERAMIC 2A 660VAC 3AB 3AG

Supplier's Site
Fuse - 38939669 - Radwell International
Willingboro, NJ, United States
FUSE, CARTRIDGE, 2A, FAST ACT, 6.3X32MM; BLOW CHARACTERISTIC:VERY FAST ACTING; FUSE CURRENT:2A; VOLTAGE RATING VAC:660V; FUSE SIZE METRIC:6.3MM X 32MM; FUSE SIZE IMPERIAL:1/4 X 1-1/4; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE, CARTRIDGE, 2A, FAST ACT, 6.3X32MM; BLOW CHARACTERISTIC:VERY FAST ACTING; FUSE CURRENT:2A; VOLTAGE RATING VAC:660V; FUSE SIZE METRIC:6.3MM X 32MM; FUSE SIZE IMPERIAL:1/4 X 1-1/4; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse, Cartridge, 2A, Fast Act, 6.3X32Mm; Blow Characteristic Schurter - 67M9008 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 2A, Fast Act, 6.3X32Mm; Blow Characteristic Schurter
67M9008
Fuse, Cartridge, 2A, Fast Act, 6.3X32Mm; Blow Characteristic Schurter 67M9008
FUSE, CARTRIDGE, 2A, FAST ACT, 6.3X32MM; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:660V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:- RoHS Compliant: Yes

FUSE, CARTRIDGE, 2A, FAST ACT, 6.3X32MM; Blow Characteristic:Very Fast Acting; Fuse Current:2A; Voltage Rating VAC:660V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 7022.0880 38939669 67M9008
Product Name Circuit Protection - Fuses Fuse Fuse, Cartridge, 2A, Fast Act, 6.3X32Mm; Blow Characteristic Schurter
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Voltage 660 volts 660 volts
Rated Current 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD3500V/4000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 4000 volts
Rated Current 700 amps
View Details
Fuses - 002625301 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 4 amps
View Details
200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers