SCHURTER Inc Fuse, Cartridge, 1A, Very Fast Acting; Blow Characteristic Schurter 7022.085

Description
FUSE, CARTRIDGE, 1A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:660V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:A12FA 660V Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 1A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:660V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:A12FA 660V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1A, Very Fast Acting; Blow Characteristic Schurter - 67M9007 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, Very Fast Acting; Blow Characteristic Schurter
67M9007
Fuse, Cartridge, 1A, Very Fast Acting; Blow Characteristic Schurter 67M9007
FUSE, CARTRIDGE, 1A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:660V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:A12FA 660V Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:1A; Voltage Rating VAC:660V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:A12FA 660V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 7022.0850 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
7022.0850
Circuit Protection - Fuses 7022.0850
FUSE CERAMIC 1A 660VAC 3AB 3AG

FUSE CERAMIC 1A 660VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 67M9007 7022.0850
Product Name Fuse, Cartridge, 1A, Very Fast Acting; Blow Characteristic Schurter Circuit Protection - Fuses
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 660 volts 660 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature High Voltage Fuses - VF187 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details