SCHURTER Inc Fuse, Cartridge, 12.5A, Very Fast Acting; Blow Characteristic Schurter 7022.071

Description
FUSE, CARTRIDGE, 12.5A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:A12FA 500V Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 12.5A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:A12FA 500V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 12.5A, Very Fast Acting; Blow Characteristic Schurter - 32C5416 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 12.5A, Very Fast Acting; Blow Characteristic Schurter
32C5416
Fuse, Cartridge, 12.5A, Very Fast Acting; Blow Characteristic Schurter 32C5416
FUSE, CARTRIDGE, 12.5A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:A12FA 500V Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 12.5A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:12.5A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:A12FA 500V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 32C5416
Product Name Fuse, Cartridge, 12.5A, Very Fast Acting; Blow Characteristic Schurter
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details