SCHURTER Inc Fuse 7010713013

Description
FUSE, WIRE ENDED, 5A; FUSE CURRENT:5A; VOLTAGE RATING VAC:125VAC; PRODUCT RANGE:172322 SERIES; VOLTAGE RATING V DC:125VDC; BLOW CHARACTERISTIC:FAST ACTING; FUSE CASE STYLE:AXIAL LEADED; BREAKING CAPACITY CURRENT AC:50A; BREAKING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE, WIRE ENDED, 5A; FUSE CURRENT:5A; VOLTAGE RATING VAC:125VAC; PRODUCT RANGE:172322 SERIES; VOLTAGE RATING V DC:125VDC; BLOW CHARACTERISTIC:FAST ACTING; FUSE CASE STYLE:AXIAL LEADED; BREAKING CAPACITY CURRENT AC:50A; BREAKING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse - 38939309 - Radwell International
Willingboro, NJ, United States
FUSE, WIRE ENDED, 5A; FUSE CURRENT:5A; VOLTAGE RATING VAC:125VAC; PRODUCT RANGE:172322 SERIES; VOLTAGE RATING V DC:125VDC; BLOW CHARACTERISTIC:FAST ACTING; FUSE CASE STYLE:AXIAL LEADED; BREAKING CAPACITY CURRENT AC:50A; BREAKING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

FUSE, WIRE ENDED, 5A; FUSE CURRENT:5A; VOLTAGE RATING VAC:125VAC; PRODUCT RANGE:172322 SERIES; VOLTAGE RATING V DC:125VDC; BLOW CHARACTERISTIC:FAST ACTING; FUSE CASE STYLE:AXIAL LEADED; BREAKING CAPACITY CURRENT AC:50A; BREAKING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fuses
Product Number 38939309
Product Name Fuse
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Fuses - VF458 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details