SCHURTER Inc Circuit Protection - Fuses 7010.9968.57

Description
Win Source Part Number: 987872-7010.9968.57 Category: Circuit Protection>Fuses Series: MSB Package: Tape & Reel (TR) Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 150A Melting I2t: 29 Standard Package: 1,500 Mounting: SMD (SMT) Package / Case: Cartridge, Non-Standard Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" Dia x 0.276" L (2.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-7010.9968.57TR Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 987872-7010.9968.57 Category: Circuit Protection>Fuses Series: MSB Package: Tape & Reel (TR) Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 150A Melting I2t: 29 Standard Package: 1,500 Mounting: SMD (SMT) Package / Case: Cartridge, Non-Standard Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" Dia x 0.276" L (2.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-7010.9968.57TR Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 987872-7010.9968.57 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
987872-7010.9968.57
Circuit Protection - Fuses 987872-7010.9968.57
Win Source Part Number: 987872-7010.9968.57 Category: Circuit Protection>Fuses Series: MSB Package: Tape & Reel (TR) Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 150A Melting I2t: 29 Standard Package: 1,500 Mounting: SMD (SMT) Package / Case: Cartridge, Non-Standard Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.079" Dia x 0.276" L (2.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A HTSUS: 8536.10.0040 Mfr: SCHURTER Inc. Other Names: 486-7010.9968.57TR Approval Agency: cURus

Win Source Part Number: 987872-7010.9968.57
Category: Circuit Protection>Fuses
Series: MSB
Package: Tape & Reel (TR)
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 150A
Melting I2t: 29
Standard Package: 1,500
Mounting: SMD (SMT)
Package / Case: Cartridge, Non-Standard
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.079" Dia x 0.276" L (2.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Mfr: SCHURTER Inc.
Other Names: 486-7010.9968.57TR
Approval Agency: cURus

Buy Now Datasheet
Singapore, Singapore
5A 125V Circuit Protection Fuse
139-7010.9968.57
5A 125V Circuit Protection Fuse 139-7010.9968.57
Fuse Subminiature Slow Blow Acting 5A 125V Holder Cartridge 2 X 7mm Ceramic T/R cULus Product overview: 7010.9968.57 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-7010.9968.57 can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 5A 125V Holder Cartridge 2 X 7mm Ceramic T/R cULus Product overview: 7010.9968.57 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-7010.9968.57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 7010.9968.57
FUSE CERAMIC 5A 125VAC/VDC

FUSE CERAMIC 5A 125VAC/VDC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 987872-7010.9968.57 139-7010.9968.57 7010.9968.57
Product Name Circuit Protection - Fuses 5A 125V Circuit Protection Fuse Circuit Protection - Fuses
Mounting SMD (SMT)
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Rated Voltage 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Power Fuses High Voltage Fuses - Transformer backup protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 500 amps
View Details