SCHURTER Inc Fuses 7010.9917.57

Description
15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet
Description
15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-7010.9917.57TR-ND - DigiKey
Thief River Falls, MN, United States
15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

15A 65V AC 65V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fuses
Product Number 486-7010.9917.57TR-ND
Product Name Fuses
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Power Fuses General Purpose Fuses - IEC standard Series - VGC8 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 250 volts
Rated Current 25 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details