SCHURTER Inc Mkf Fuse 2A F Schurter 7010.9908.03

Description
MKF FUSE 2A F
Datasheet
Description
MKF FUSE 2A F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mkf Fuse 2A F Schurter - 32C5392 - Newark, An Avnet Company
Chicago, IL, United States
Mkf Fuse 2A F Schurter
32C5392
Mkf Fuse 2A F Schurter 32C5392
MKF FUSE 2A F

MKF FUSE 2A F

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C5392
Product Name Mkf Fuse 2A F Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD206-B1-02V - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-SC79-2
Standards and Certifications RoHS
View Details
40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details