SCHURTER Inc Fuse Schurter 1A / Carton Box Schurter 7010.7070.37

Description
FUSE SCHURTER 1A / Carton box
Description
FUSE SCHURTER 1A / Carton box
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse Schurter 1A (part number 83J9177) is a non-resettable fuse designed for use in applications requiring reliable overcurrent protection. It operates at a rated voltage of 125 VAC and 125 VDC, with a rated current of 1 A. The fuse features a quick-acting characteristic, ensuring rapid response to overcurrent conditions. This fuse has a breaking capacity of 50 A at 125 VAC and 300 A at 125 VDC, making it suitable for various applications where high breaking capacity is essential. It is constructed from ceramic material with tin-plated copper axial leads, ensuring durability and effective conductivity. The fuse can operate in ambient temperatures ranging from -55 °C to 85 °C, which allows for versatility in different environmental conditions. The product is compliant with several standards, including IEC 60127-3, UL 248-14, and CSA C22.2 no. 248.14, and has relevant approvals from UL and CSA. It is packaged in a carton box, with options for bulk or taped reel packaging, facilitating easy integration into production processes.

Datasheet Summary
Powered by GS/AI

The Fuse Schurter 1A (part number 83J9177) is a non-resettable fuse designed for use in applications requiring reliable overcurrent protection. It operates at a rated voltage of 125 VAC and 125 VDC, with a rated current of 1 A. The fuse features a quick-acting characteristic, ensuring rapid response to overcurrent conditions. This fuse has a breaking capacity of 50 A at 125 VAC and 300 A at 125 VDC, making it suitable for various applications where high breaking capacity is essential. It is constructed from ceramic material with tin-plated copper axial leads, ensuring durability and effective conductivity. The fuse can operate in ambient temperatures ranging from -55 °C to 85 °C, which allows for versatility in different environmental conditions. The product is compliant with several standards, including IEC 60127-3, UL 248-14, and CSA C22.2 no. 248.14, and has relevant approvals from UL and CSA. It is packaged in a carton box, with options for bulk or taped reel packaging, facilitating easy integration into production processes.

Suppliers

Company
Product
Description
Supplier Links
Fuse Schurter 1A / Carton Box Schurter - 83J9177 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Schurter 1A / Carton Box Schurter
83J9177
Fuse Schurter 1A / Carton Box Schurter 83J9177
FUSE SCHURTER 1A / Carton box

FUSE SCHURTER 1A / Carton box

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 83J9177
Product Name Fuse Schurter 1A / Carton Box Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose ESD Devices - ESD208-B1-02ELS - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
View Details
30 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
Varistors - 1702874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
 - PESD3V3F1BSFYL - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details