Schurter 7010.3440 Cartridge Fuse
2A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 2693855 | 486-1830-ND |
| Product Name | Cartridge Fuses | Fuses |
| Fuse Material | Glass; Glass | |
| Approvals / Standards | RoHS | |
| Rated Current | 2 amps |