The Do 4,7X16 Miniature Fuse 2.5A is a non-resettable fuse designed for use in applications requiring a quick-acting fuse with a rated voltage of 125 VAC. It has a rated current of 2.5 A and a breaking capacity of 35 A. The fuse is constructed from glass and has a low breaking capacity, making it suitable for various electronic devices. It operates effectively in ambient temperatures ranging from -40 °C to 70 °C and is compliant with the climatic category 40/070/56 according to IEC 60068-1. The fuse is packaged in a blister tray and weighs approximately 1.1 g. It is important to note that the fuse is intended for use with a compatible fuseholder or clip.
DO 4,7X16 MINIATURE FUSE 2,5A / Blister Tray
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 32C5334 |
| Product Name | Do 4,7X16 Miniature Fuse 2,5A / Blister Tray Schurter |