SCHURTER Inc Power Entry Modules (PEM) 6182.0028

Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - 486-3793-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-3793-ND
Power Entry Modules (PEM) 486-3793-ND
Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Flange

Buy Now Datasheet
Iec Outlet F, 10A, 250Vac, Solder, Panel; Iec Connector Type Schurter - 23M2166 - Newark, An Avnet Company
Chicago, IL, United States
Iec Outlet F, 10A, 250Vac, Solder, Panel; Iec Connector Type Schurter
23M2166
Iec Outlet F, 10A, 250Vac, Solder, Panel; Iec Connector Type Schurter 23M2166
IEC OUTLET F, 10A, 250VAC, SOLDER, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:5098 Series RoHS Compliant: Yes

IEC OUTLET F, 10A, 250VAC, SOLDER, PANEL; IEC Connector Type:IEC C13 Outlet; Current Rating:10A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Flange Mount; Product Range:5098 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 486-3793-ND 23M2166
Product Name Power Entry Modules (PEM) Iec Outlet F, 10A, 250Vac, Solder, Panel; Iec Connector Type Schurter
Mounting Panel Mount, Flange Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details