SCHURTER Inc Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter 6160.0101

Description
POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2577 Series; Gender:Plug RoHS Compliant: Yes
Description
POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2577 Series; Gender:Plug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Plug, part number 85Y2629, is an IEC C8 appliance inlet designed for panel mounting with a current rating of 2.5A and a voltage rating of 250VAC. It features screw-on mounting from the front side and offers various terminal options including solder, quick connect, or PCB terminals. The product is suitable for appliances with protection class II and has a dielectric strength of over 1.5 kVAC between line and neutral, and over 3 kVAC between line/neutral and protective earth. It operates within a temperature range of -25 °C to 70 °C and has an IP protection rating of IP20 from the front side. The housing material is PA6, available in black, grey, or white, and complies with UL 94V-0 standards. This product is RoHS compliant and has relevant approvals including VDE and UL certifications.

Datasheet Summary
Powered by GS/AI

The Power Entry Plug, part number 85Y2629, is an IEC C8 appliance inlet designed for panel mounting with a current rating of 2.5A and a voltage rating of 250VAC. It features screw-on mounting from the front side and offers various terminal options including solder, quick connect, or PCB terminals. The product is suitable for appliances with protection class II and has a dielectric strength of over 1.5 kVAC between line and neutral, and over 3 kVAC between line/neutral and protective earth. It operates within a temperature range of -25 °C to 70 °C and has an IP protection rating of IP20 from the front side. The housing material is PA6, available in black, grey, or white, and complies with UL 94V-0 standards. This product is RoHS compliant and has relevant approvals including VDE and UL certifications.

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter - 85Y2629 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter
85Y2629
Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter 85Y2629
POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2577 Series; Gender:Plug RoHS Compliant: Yes

POWER ENTRY, PLUG, 2.5A, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In, Flange Mount; Product Range:2577 Series; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85Y2629
Product Name Power Entry, Plug, 2.5A, Panel; Iec Connector Type Schurter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190301 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details