SCHURTER Inc Power Entry Module, Male, 15A; Connector Type Schurter 6135.0141.0210

Description
POWER ENTRY MODULE, MALE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Description
POWER ENTRY MODULE, MALE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Module, Male, 15A, with connector type IEC C14, is designed for panel mounting and features a snap-in installation from the front side. It operates at a current rating of 15A and a voltage rating of 250VAC, suitable for both 50 Hz and 60 Hz applications. The module includes quick connect terminals measuring 6.3 x 0.8 mm and is compliant with protection class I, making it appropriate for appliances requiring this level of safety. This product has a dielectric strength exceeding 2.5 kVAC between line and neutral, and over 3 kVAC between line/neutral and protective earth, ensuring robust electrical insulation. The allowable operating temperature ranges from -25 °C to 60 °C, and it has an IP rating of IP40, indicating protection against solid objects larger than 1 mm. The housing is made of thermoplastic material rated UL 94V-0, ensuring fire resistance. The module is equipped with a circuit breaker type TA35, which is a 2-pole rocker switch available in illuminated or non-illuminated versions. It is suitable for use in equipment according to IEC/UL 60950 standards. Additional variants and configurations are available upon request, including pre-wired versions and different terminal sizes.

Datasheet Summary
Powered by GS/AI

The Power Entry Module, Male, 15A, with connector type IEC C14, is designed for panel mounting and features a snap-in installation from the front side. It operates at a current rating of 15A and a voltage rating of 250VAC, suitable for both 50 Hz and 60 Hz applications. The module includes quick connect terminals measuring 6.3 x 0.8 mm and is compliant with protection class I, making it appropriate for appliances requiring this level of safety. This product has a dielectric strength exceeding 2.5 kVAC between line and neutral, and over 3 kVAC between line/neutral and protective earth, ensuring robust electrical insulation. The allowable operating temperature ranges from -25 °C to 60 °C, and it has an IP rating of IP40, indicating protection against solid objects larger than 1 mm. The housing is made of thermoplastic material rated UL 94V-0, ensuring fire resistance. The module is equipped with a circuit breaker type TA35, which is a 2-pole rocker switch available in illuminated or non-illuminated versions. It is suitable for use in equipment according to IEC/UL 60950 standards. Additional variants and configurations are available upon request, including pre-wired versions and different terminal sizes.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Male, 15A; Connector Type Schurter - 09R9887 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Male, 15A; Connector Type Schurter
09R9887
Power Entry Module, Male, 15A; Connector Type Schurter 09R9887
POWER ENTRY MODULE, MALE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, MALE, 15A; Connector Type:IEC C14; Current Rating:15A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 09R9887
Product Name Power Entry Module, Male, 15A; Connector Type Schurter
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF1USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP5_2-1-2
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
3-Phase Filters - 1-1609968-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 20 amps
View Details